Murata Electronics Ceramic Capacitors GRM0335C2AR80BA01D

Description
0.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7236-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7236-1-ND
Ceramic Capacitors 490-7236-1-ND
0.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7236-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7236-2-ND
Ceramic Capacitors 490-7236-2-ND
0.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7236-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7236-6-ND
Ceramic Capacitors 490-7236-6-ND
0.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C2AR80BA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C2AR80BA01D
Capacitors - Ceramic Capacitors GRM0335C2AR80BA01D
CAP CER 0.8PF 100V C0G/NP0 0201

CAP CER 0.8PF 100V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-7236-1-ND 490-7236-6-ND GRM0335C2AR80BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details