Murata Electronics Ceramic Capacitors GRM0335C2AR70BA01D

Description
0.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7235-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7235-1-ND
Ceramic Capacitors 490-7235-1-ND
0.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7235-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7235-2-ND
Ceramic Capacitors 490-7235-2-ND
0.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7235-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7235-6-ND
Ceramic Capacitors 490-7235-6-ND
0.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C2AR70BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2AR70BA01D
Ceramic Capacitors GRM0335C2AR70BA01D
CAP CER 0.7PF 100V C0G/NP0 0201

CAP CER 0.7PF 100V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7235-1-ND 490-7235-6-ND GRM0335C2AR70BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details