Murata Electronics Ceramic Capacitors GRM0335C2AR10WA01J

Description
0.1pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C2AR10WA01JTR-ND - DigiKey
Thief River Falls, MN, United States
0.1pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C2AR10WA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1PF 100V C0G/NP0 0201

CAP CER 0.1PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C2AR10WA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1PF 100V C0G/NP0 0201

CAP CER 0.1PF 100V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C2AR10WA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C2AR10WA01J
Capacitors - Ceramic Capacitors GRM0335C2AR10WA01J
CAP CER 0.1PF 100V C0G/NP0 0201

CAP CER 0.1PF 100V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C2AR10WA01JTR-ND 490-GRM0335C2AR10WA01JDKR-ND GRM0335C2AR10WA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details