Murata Electronics Ceramic Capacitors GRM0335C2A7R0DA01D

Description
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7254-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7254-6-ND
Ceramic Capacitors 490-7254-6-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7254-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7254-1-ND
Ceramic Capacitors 490-7254-1-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7254-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7254-2-ND
Ceramic Capacitors 490-7254-2-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-7254-6-ND 490-7254-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details