CAP CER 47PF 100V C0G/NP0 0201
CAP CER 47PF 100V C0G/NP0 0201
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 47PF 100V C0G/NP0 0201
CAP CER 47PF 100V C0G/NP0
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM0335C2A470JA01DDKR-ND | 490-GRM0335C2A470JA01DCT-ND | GRM0335C2A470JA01D | GRM0335C2A470JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |