Murata Electronics Ceramic Capacitors GRM0335C2A3R9CA01D

Description
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7247-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7247-6-ND
Ceramic Capacitors 490-7247-6-ND
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7247-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7247-1-ND
Ceramic Capacitors 490-7247-1-ND
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7247-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7247-2-ND
Ceramic Capacitors 490-7247-2-ND
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C2A3R9CA01D
CAP CER 3.9PF 100V C0G/NP0 0201

CAP CER 3.9PF 100V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-7247-6-ND 490-7247-1-ND GRM0335C2A3R9CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers