Murata Electronics Ceramic Capacitors GRM0335C2A330JA01D

Description
CAP CER 33PF 100V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 33PF 100V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7264-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7264-6-ND
Ceramic Capacitors 490-7264-6-ND
CAP CER 33PF 100V C0G/NP0 0201

CAP CER 33PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-7264-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7264-1-ND
Ceramic Capacitors 490-7264-1-ND
CAP CER 33PF 100V C0G/NP0 0201

CAP CER 33PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-7264-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7264-2-ND
Ceramic Capacitors 490-7264-2-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358889-GRM0335C2A330JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358889-GRM0335C2A330JA01D
Capacitors - Ceramic Capacitors 1358889-GRM0335C2A330JA01D
Win Source Part Number: 1358889-GRM0335C2A33 0JA01D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C2A Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0

Win Source Part Number: 1358889-GRM0335C2A330JA01D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C2A
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 100V
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0

Buy Now Datasheet
Singapore, Singapore
33PF 100V Capacitor
60-GRM0335C2A330JA01D
33PF 100V Capacitor 60-GRM0335C2A330JA01D
CAP CER 33PF 100V C0G/NP0 0201 Product overview: GRM0335C2A330JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C2A330JA01 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 100V C0G/NP0 0201 Product overview: GRM0335C2A330JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C2A330JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C2A330JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2A330JA01D
Ceramic Capacitors GRM0335C2A330JA01D
CAP CER 33PF 100V C0G/NP0

CAP CER 33PF 100V C0G/NP0

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7264-6-ND 490-7264-1-ND 1358889-GRM0335C2A330JA01D 60-GRM0335C2A330JA01D GRM0335C2A330JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 33PF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details