Murata Electronics Ceramic Capacitors GRM0335C2A2R0CA01D

Description
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7242-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7242-1-ND
Ceramic Capacitors 490-7242-1-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7242-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7242-6-ND
Ceramic Capacitors 490-7242-6-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7242-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7242-2-ND
Ceramic Capacitors 490-7242-2-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C2A2R0CA01D
CAP CER 2PF 100V C0G/NP0 0201

CAP CER 2PF 100V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C2A2R0CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2A2R0CA01D
Ceramic Capacitors GRM0335C2A2R0CA01D
CAP CER 2PF 100V C0G/NP0 0201

CAP CER 2PF 100V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-7242-1-ND 490-7242-6-ND GRM0335C2A2R0CA01D GRM0335C2A2R0CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details