Murata Electronics Ceramic Capacitors GRM0335C2A270JA01D

Description
CAP CER 27PF 100V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 27PF 100V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7263-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7263-6-ND
Ceramic Capacitors 490-7263-6-ND
CAP CER 27PF 100V C0G/NP0 0201

CAP CER 27PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-7263-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7263-2-ND
Ceramic Capacitors 490-7263-2-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7263-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7263-1-ND
Ceramic Capacitors 490-7263-1-ND
CAP CER 27PF 100V C0G/NP0 0201

CAP CER 27PF 100V C0G/NP0 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-7263-6-ND 490-7263-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details