Murata Electronics Ceramic Capacitors GRM0335C2A120GA01D

Description
12pF ±2% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
12pF ±2% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C2A120GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±2% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±2% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C2A120GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 100V C0G/NP0 0201

CAP CER 12PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C2A120GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 100V C0G/NP0 0201

CAP CER 12PF 100V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C2A120GA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C2A120GA01D
Capacitors - Ceramic Capacitors GRM0335C2A120GA01D
CAP CER 12PF 100V C0G/NP0 0201

CAP CER 12PF 100V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C2A120GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2A120GA01D
Ceramic Capacitors GRM0335C2A120GA01D
CAP CER 12PF 100V C0G/NP0 0201

CAP CER 12PF 100V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C2A120GA01DTR-ND 490-GRM0335C2A120GA01DDKR-ND GRM0335C2A120GA01D GRM0335C2A120GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers