Murata Electronics 100PF 100V Capacitor GRM0335C2A101JA01D

Description
CAP CER 100PF 100V C0G/NP0 0201 Product overview: GRM0335C2A101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C2A101JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 100V C0G/NP0 0201 Product overview: GRM0335C2A101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C2A101JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 100V Capacitor
60-GRM0335C2A101JA01D
100PF 100V Capacitor 60-GRM0335C2A101JA01D
CAP CER 100PF 100V C0G/NP0 0201 Product overview: GRM0335C2A101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C2A101JA01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 100V C0G/NP0 0201 Product overview: GRM0335C2A101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C2A101JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7270-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7270-2-ND
Ceramic Capacitors 490-7270-2-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7270-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7270-1-ND
Ceramic Capacitors 490-7270-1-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7270-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7270-6-ND
Ceramic Capacitors 490-7270-6-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359096-GRM0335C2A101JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359096-GRM0335C2A101JA01D
Capacitors - Ceramic Capacitors 1359096-GRM0335C2A101JA01D
Win Source Part Number: 1359096-GRM0335C2A10 1JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C2A Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0

Win Source Part Number: 1359096-GRM0335C2A101JA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C2A
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 100V
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0

Buy Now Datasheet
Cap, 100Pf, 100V, Mlcc, 0201 Rohs Compliant Murata - 92AH4971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, Mlcc, 0201 Rohs Compliant Murata
92AH4971
Cap, 100Pf, 100V, Mlcc, 0201 Rohs Compliant Murata 92AH4971
CAP, 100PF, 100V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 100PF, 100V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C2A101JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2A101JA01D
Ceramic Capacitors GRM0335C2A101JA01D
CAP CER 100PF 100V C0G/NP0

CAP CER 100PF 100V C0G/NP0

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C2A101JA01D 490-7270-2-ND 490-7270-6-ND 1359096-GRM0335C2A101JA01D 92AH4971 GRM0335C2A101JA01D
Product Name 100PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 100Pf, 100V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers