Murata Electronics Ceramic Capacitors GRM0335C2A100JA01D

Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7258-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7258-1-ND
Ceramic Capacitors 490-7258-1-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7258-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7258-6-ND
Ceramic Capacitors 490-7258-6-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7258-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7258-2-ND
Ceramic Capacitors 490-7258-2-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C2A100JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2A100JA01D
Ceramic Capacitors GRM0335C2A100JA01D
CAP CER 10PF 100V C0G/NP0 0201

CAP CER 10PF 100V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 10Pf, 100V, Mlcc, 0201; Capacitance Murata - 94AC8979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, Mlcc, 0201; Capacitance Murata
94AC8979
Cap, 10Pf, 100V, Mlcc, 0201; Capacitance Murata 94AC8979
CAP, 10PF, 100V, MLCC, 0201; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 100V, MLCC, 0201; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-7258-1-ND 490-7258-6-ND GRM0335C2A100JA01D 94AC8979
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 100V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details