Murata Electronics Ceramic Capacitors GRM0335C1HR70WA01D

Description
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13333-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13333-6-ND
Ceramic Capacitors 490-13333-6-ND
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13333-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13333-1-ND
Ceramic Capacitors 490-13333-1-ND
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13333-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13333-2-ND
Ceramic Capacitors 490-13333-2-ND
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1HR70WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1HR70WA01D
Ceramic Capacitors GRM0335C1HR70WA01D
CAP CER 0.7PF 50V C0G/NP0 0201

CAP CER 0.7PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 0.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7025
Cap, 0.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7025
CAP, 0.7PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.7PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.7Pf, 50V, Mlcc, 0201; Capacitance Murata - 77AH4507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.7Pf, 50V, Mlcc, 0201; Capacitance Murata
77AH4507
Cap, 0.7Pf, 50V, Mlcc, 0201; Capacitance Murata 77AH4507
CAP, 0.7PF, 50V, MLCC, 0201; Capacitance:0.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.7PF, 50V, MLCC, 0201; Capacitance:0.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13333-6-ND 490-13333-1-ND GRM0335C1HR70WA01D 65AH7025 77AH4507
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.7Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH390K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details