Murata Electronics Ceramic Capacitors GRM0335C1H9R1CA01D

Description
9.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16735-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16735-1-ND
Ceramic Capacitors 490-16735-1-ND
9.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16735-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16735-2-ND
Ceramic Capacitors 490-16735-2-ND
9.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16735-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16735-6-ND
Ceramic Capacitors 490-16735-6-ND
9.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H9R1CA01D - 775162-GRM0335C1H9R1CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H9R1CA01D
775162-GRM0335C1H9R1CA01D
Ceramic Capacitors - GRM0335C1H9R1CA01D 775162-GRM0335C1H9R1CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775162-GRM0335C1H9R1 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 9.1pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201NPO9R1C50TRPF ; CRFC0201N500A9R1C-T1 5; CRFC0201N500A9R1C-T7 0; CBR02C919C5GAC; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775162-GRM0335C1H9R1CA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 9.1pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201NPO9R1C50TRPF; CRFC0201N500A9R1C-T15; CRFC0201N500A9R1C-T70; CBR02C919C5GAC;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
9.1PF 50V Capacitor
60-GRM0335C1H9R1CA01D
9.1PF 50V Capacitor 60-GRM0335C1H9R1CA01D
CAP CER 9.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H9R1CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H9R1CA01 D can be used for catalog matching and distributor lookup.

CAP CER 9.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H9R1CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H9R1CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16735-1-ND 490-16735-6-ND 775162-GRM0335C1H9R1CA01D 60-GRM0335C1H9R1CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1H9R1CA01D 9.1PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details