Murata Electronics Ceramic Capacitors GRM0335C1H9R1BA01D

Description
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11345-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11345-6-ND
Ceramic Capacitors 490-11345-6-ND
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11345-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11345-2-ND
Ceramic Capacitors 490-11345-2-ND
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11345-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11345-1-ND
Ceramic Capacitors 490-11345-1-ND
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 9.1pF 50volts C0G +/-0.1pF - 535-GRM0335C1H9R1BA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 9.1pF 50volts C0G +/-0.1pF
535-GRM0335C1H9R1BA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 9.1pF 50volts C0G +/-0.1pF 535-GRM0335C1H9R1BA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 9.1pF 50volts C0G +/-0.1pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 9.1pF 50volts C0G +/-0.1pF

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H9R1BA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H9R1BA01D
50V 9.1pF null 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 9.1pF null 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H9R1BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H9R1BA01D
Ceramic Capacitors GRM0335C1H9R1BA01D
CAP CER 9.1PF 50V C0G/NP0 0201

CAP CER 9.1PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11345-6-ND 490-11345-2-ND 535-GRM0335C1H9R1BA01D GRM0335C1H9R1BA01D GRM0335C1H9R1BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 9.1pF 50volts C0G +/-0.1pF Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers