Murata Electronics Ceramic Capacitors GRM0335C1H910GA01D

Description
91pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
91pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16733-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16733-2-ND
Ceramic Capacitors 490-16733-2-ND
91pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

91pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16733-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16733-1-ND
Ceramic Capacitors 490-16733-1-ND
91pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

91pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16733-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16733-6-ND
Ceramic Capacitors 490-16733-6-ND
91pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

91pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 91pF 50volts C0G +/-2% - 535-GRM0335C1H910GA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 91pF 50volts C0G +/-2%
535-GRM0335C1H910GA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 91pF 50volts C0G +/-2% 535-GRM0335C1H910GA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 91pF 50volts C0G +/-2%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 91pF 50volts C0G +/-2%

Supplier's Site
Ceramic Capacitors - GRM0335C1H910GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H910GA01D
Ceramic Capacitors GRM0335C1H910GA01D
CAP CER 91PF 50V C0G/NP0 0201

CAP CER 91PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16733-2-ND 490-16733-6-ND 535-GRM0335C1H910GA01D GRM0335C1H910GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 91pF 50volts C0G +/-2% Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details