Murata Electronics Ceramic Capacitors - GRM0335C1H8R0DD01D GRM0335C1H8R0DD01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041227-GRM0335C1H8R 0DD01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 8pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041227-GRM0335C1H8R 0DD01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 8pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H8R0DD01D - 1041227-GRM0335C1H8R0DD01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H8R0DD01D
1041227-GRM0335C1H8R0DD01D
Ceramic Capacitors - GRM0335C1H8R0DD01D 1041227-GRM0335C1H8R0DD01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041227-GRM0335C1H8R 0DD01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 8pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041227-GRM0335C1H8R0DD01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 8pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H8R0DD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1H8R0DD01D-ND
Ceramic Capacitors GRM0335C1H8R0DD01D-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
8PF 50V Capacitor
60-GRM0335C1H8R0DD01D
8PF 50V Capacitor 60-GRM0335C1H8R0DD01D
CAP CER 8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H8R0DD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H8R0DD01 D can be used for catalog matching and distributor lookup.

CAP CER 8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H8R0DD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H8R0DD01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1041227-GRM0335C1H8R0DD01D GRM0335C1H8R0DD01D-ND 60-GRM0335C1H8R0DD01D
Product Name Ceramic Capacitors - GRM0335C1H8R0DD01D Ceramic Capacitors 8PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.00E-6 microF 8.00E-6 microF
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details