Murata Electronics Ceramic Capacitors GRM0335C1H8R0DA01J

Description
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13331-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13331-1-ND
Ceramic Capacitors 490-13331-1-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13331-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13331-6-ND
Ceramic Capacitors 490-13331-6-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13331-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13331-2-ND
Ceramic Capacitors 490-13331-2-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
8PF 50V Capacitor
60-GRM0335C1H8R0DA01J
8PF 50V Capacitor 60-GRM0335C1H8R0DA01J
CAP CER 8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H8R0DA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H8R0DA01 J can be used for catalog matching and distributor lookup.

CAP CER 8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H8R0DA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H8R0DA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H8R0DA01J - 850946-GRM0335C1H8R0DA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H8R0DA01J
850946-GRM0335C1H8R0DA01J
Ceramic Capacitors - GRM0335C1H8R0DA01J 850946-GRM0335C1H8R0DA01J
Manufacturer: Murata Electronics North America Win Source Part Number: 850946-GRM0335C1H8R0 DA01J Series: GRM Features: 8 pF Ceramic Capacitor Package: Reel - TR Family Name: GRM0335C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM0335C1H8R0DA01J-N D, 490-13331-6, 490-13331-2, 490-13331-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 850946-GRM0335C1H8R0DA01J
Series: GRM
Features: 8 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM0335C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM0335C1H8R0DA01J-ND, 490-13331-6, 490-13331-2, 490-13331-1

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-13331-1-ND 490-13331-6-ND 60-GRM0335C1H8R0DA01J 850946-GRM0335C1H8R0DA01J
Product Name Ceramic Capacitors Ceramic Capacitors 8PF 50V Capacitor Ceramic Capacitors - GRM0335C1H8R0DA01J
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details