CAP CER 82PF 50V C0G/NP0 0201 Product overview: GRM0335C1H820GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H820GA01
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 82PF 50V C0G/NP0 0201
50V 82pF C0G ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 82PF, 50V, MLCC, 0201; Capacitance:82pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 82PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM0335C1H820GA01D | 490-13330-6-ND | 490-13330-2-ND | GRM0335C1H820GA01D | GRM0335C1H820GA01D | 77AH4518 | 65AH7090 |
| Product Name | 82PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 82Pf, 50V, Mlcc, 0201; Capacitance Murata | Cap, 82Pf, 50V, Mlcc, 0201 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF |