Murata Electronics Ceramic Capacitors - GRM0335C1H7R0DA01D GRM0335C1H7R0DA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041220-GRM0335C1H7R 0DA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 7pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041220-GRM0335C1H7R 0DA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 7pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H7R0DA01D - 1041220-GRM0335C1H7R0DA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H7R0DA01D
1041220-GRM0335C1H7R0DA01D
Ceramic Capacitors - GRM0335C1H7R0DA01D 1041220-GRM0335C1H7R0DA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041220-GRM0335C1H7R 0DA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 7pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041220-GRM0335C1H7R0DA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 7pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
7PF 50V Capacitor
60-GRM0335C1H7R0DA01D
7PF 50V Capacitor 60-GRM0335C1H7R0DA01D
CAP CER 7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H7R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H7R0DA01 D can be used for catalog matching and distributor lookup.

CAP CER 7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H7R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H7R0DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0335C1H7R0DA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7PF 50V C0G/NP0 0201

CAP CER 7PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H7R0DA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7PF 50V C0G/NP0 0201

CAP CER 7PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H7R0DA01DTR-ND - DigiKey
Thief River Falls, MN, United States
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C1H7R0DA01D
CAP CER 7PF 50V C0G/NP0 0201

CAP CER 7PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C1H7R0DA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H7R0DA01D
Ceramic Capacitors GRM0335C1H7R0DA01D
CAP CER 7PF 50V C0G/NP0 0201

CAP CER 7PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041220-GRM0335C1H7R0DA01D 60-GRM0335C1H7R0DA01D 490-GRM0335C1H7R0DA01DDKR-ND 490-GRM0335C1H7R0DA01DCT-ND GRM0335C1H7R0DA01D GRM0335C1H7R0DA01D
Product Name Ceramic Capacitors - GRM0335C1H7R0DA01D 7PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 7.00E-6 microF 7.00E-6 microF 7.00E-6 microF 7.00E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0201 (0603 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details