Murata Electronics Ceramic Capacitors GRM0335C1H750GA01D

Description
75pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
75pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14566-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14566-2-ND
Ceramic Capacitors 490-14566-2-ND
75pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

75pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14566-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14566-6-ND
Ceramic Capacitors 490-14566-6-ND
75pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

75pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14566-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14566-1-ND
Ceramic Capacitors 490-14566-1-ND
75pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

75pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 75Pf, 50V, Mlcc, 0201; Capacitance Murata - 83AH2340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 75Pf, 50V, Mlcc, 0201; Capacitance Murata
83AH2340
Cap, 75Pf, 50V, Mlcc, 0201; Capacitance Murata 83AH2340
CAP, 75PF, 50V, MLCC, 0201; Capacitance:75pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 75PF, 50V, MLCC, 0201; Capacitance:75pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H750GA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H750GA01D
50V 75pF null ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 75pF null ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14566-2-ND 490-14566-6-ND 83AH2340 GRM0335C1H750GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 75Pf, 50V, Mlcc, 0201; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details