Murata Electronics Ceramic Capacitors GRM0335C1H6R2CA01D

Description
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16730-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16730-6-ND
Ceramic Capacitors 490-16730-6-ND
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16730-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16730-2-ND
Ceramic Capacitors 490-16730-2-ND
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16730-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16730-1-ND
Ceramic Capacitors 490-16730-1-ND
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
6.2PF 50V Capacitor
60-GRM0335C1H6R2CA01D
6.2PF 50V Capacitor 60-GRM0335C1H6R2CA01D
CAP CER 6.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H6R2CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H6R2CA01 D can be used for catalog matching and distributor lookup.

CAP CER 6.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H6R2CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H6R2CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-16730-6-ND 490-16730-2-ND 60-GRM0335C1H6R2CA01D
Product Name Ceramic Capacitors Ceramic Capacitors 6.2PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details