Murata Electronics Ceramic Capacitors GRM0335C1H680JA01D

Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6132-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6132-1-ND
Ceramic Capacitors 490-6132-1-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6132-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6132-2-ND
Ceramic Capacitors 490-6132-2-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6132-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6132-6-ND
Ceramic Capacitors 490-6132-6-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H680JA01D - 775149-GRM0335C1H680JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H680JA01D
775149-GRM0335C1H680JA01D
Ceramic Capacitors - GRM0335C1H680JA01D 775149-GRM0335C1H680JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775149-GRM0335C1H680 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 68pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM0335C1H680JA16J; GCM0335C1H680JA16W; GCM0335C1H680JA16D; C0201C0G500-680JNP; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775149-GRM0335C1H680JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 68pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM0335C1H680JA16J; GCM0335C1H680JA16W; GCM0335C1H680JA16D; C0201C0G500-680JNP;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
68PF 50V Capacitor
60-GRM0335C1H680JA01D
68PF 50V Capacitor 60-GRM0335C1H680JA01D
CAP CER 68PF 50V C0G/NP0 0201 Product overview: GRM0335C1H680JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H680JA01 D can be used for catalog matching and distributor lookup.

CAP CER 68PF 50V C0G/NP0 0201 Product overview: GRM0335C1H680JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H680JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H680JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H680JA01D
Ceramic Capacitors GRM0335C1H680JA01D
CAP CER 68PF 50V C0G/NP0 0201

CAP CER 68PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 68Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8973
Cap, 68Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8973
CAP, 68PF, 50V, MLCC, 0201; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 68PF, 50V, MLCC, 0201; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7086 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7086
Cap, 68Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7086
CAP, 68PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 68PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6132-1-ND 490-6132-6-ND 775149-GRM0335C1H680JA01D 60-GRM0335C1H680JA01D GRM0335C1H680JA01D 94AC8973 65AH7086
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1H680JA01D 68PF 50V Capacitor Ceramic Capacitors Cap, 68Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 68Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers