Murata Electronics 5.1PF 50V Capacitor GRM0335C1H5R1BA01D

Description
CAP CER 5.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H5R1BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H5R1BA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 5.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H5R1BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H5R1BA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1PF 50V Capacitor
60-GRM0335C1H5R1BA01D
5.1PF 50V Capacitor 60-GRM0335C1H5R1BA01D
CAP CER 5.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H5R1BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H5R1BA01 D can be used for catalog matching and distributor lookup.

CAP CER 5.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H5R1BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H5R1BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H5R1BA01D - 775146-GRM0335C1H5R1BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H5R1BA01D
775146-GRM0335C1H5R1BA01D
Ceramic Capacitors - GRM0335C1H5R1BA01D 775146-GRM0335C1H5R1BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775146-GRM0335C1H5R1 BA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 5.1pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201NPO5R1B50TRPF ; CRFC0201N500A5R1B-T1 5; CRFC0201N500A5R1B-T7 0; CBR02C519B5GAC; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775146-GRM0335C1H5R1BA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 5.1pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201NPO5R1B50TRPF; CRFC0201N500A5R1B-T15; CRFC0201N500A5R1B-T70; CBR02C519B5GAC;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-14564-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14564-2-ND
Ceramic Capacitors 490-14564-2-ND
5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14564-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14564-1-ND
Ceramic Capacitors 490-14564-1-ND
5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14564-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14564-6-ND
Ceramic Capacitors 490-14564-6-ND
5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H5R1BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H5R1BA01D
Ceramic Capacitors GRM0335C1H5R1BA01D
CAP CER 5.1PF 50V C0G/NP0 0201

CAP CER 5.1PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 5.1Pf, 50V, Mlcc, 0201; Capacitance Murata - 77AH4514 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.1Pf, 50V, Mlcc, 0201; Capacitance Murata
77AH4514
Cap, 5.1Pf, 50V, Mlcc, 0201; Capacitance Murata 77AH4514
CAP, 5.1PF, 50V, MLCC, 0201; Capacitance:5.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 5.1PF, 50V, MLCC, 0201; Capacitance:5.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5.1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7077
Cap, 5.1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7077
CAP, 5.1PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 5.1PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H5R1BA01D 775146-GRM0335C1H5R1BA01D 490-14564-2-ND 490-14564-6-ND GRM0335C1H5R1BA01D 77AH4514 65AH7077
Product Name 5.1PF 50V Capacitor Ceramic Capacitors - GRM0335C1H5R1BA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 5.1Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 5.1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.10E-6 microF 5.10E-6 microF 5.10E-6 microF 5.10E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers