Murata Electronics Ceramic Capacitors GRM0335C1H561JE01D

Description
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H561JE01DTR-ND - DigiKey
Thief River Falls, MN, United States
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H561JE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 560PF 50V C0G/NP0 0201

CAP CER 560PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H561JE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 560PF 50V C0G/NP0 0201

CAP CER 560PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1H561JE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1H561JE01D
Capacitors - Ceramic Capacitors GRM0335C1H561JE01D
CAP CER 560PF 50V C0G/NP0 0201

CAP CER 560PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H561JE01DTR-ND 490-GRM0335C1H561JE01DDKR-ND GRM0335C1H561JE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details