Murata Electronics Ceramic Capacitors GRM0335C1H560FA01D

Description
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H560FA01DTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H560FA01DCT-ND - DigiKey
Thief River Falls, MN, United States
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H560FA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 56Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 92AH4970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
92AH4970
Cap, 56Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 92AH4970
CAP, 56PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 56PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H560FA01DTR-ND 490-GRM0335C1H560FA01DDKR-ND 92AH4970
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 56Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 336XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details