CAP CER 51PF 50V C0G/NP0 0201 Product overview: GRM0335C1H510GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H510GA01
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
0201 51 pF 50 V ±2% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor
CAP, 51PF, 50V, MLCC, 0201; Capacitance:51pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP CER 51PF 50V C0G/NP0 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM0335C1H510GA01D | 490-11333-6-ND | 490-11333-2-ND | 535-GRM0335C1H510GA01D | 66AH6057 | GRM0335C1H510GA01D |
| Product Name | 51PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | 0201 51 pF 50 V ±2% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Cap, 51Pf, 50V, Mlcc, 0201; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Range | 5.10E-5 microF | 5.10E-5 microF | 5.10E-5 microF | 5.10E-5 microF |