Murata Electronics Ceramic Capacitors GRM0335C1H470JA01J

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H470JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H470JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H470JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C1H470JA01J
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C1H470JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H470JA01J
Ceramic Capacitors GRM0335C1H470JA01J
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H470JA01JTR-ND 490-GRM0335C1H470JA01JDKR-ND GRM0335C1H470JA01J GRM0335C1H470JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers