Murata Electronics Ceramic Capacitors GRM0335C1H470GA01D

Description
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14562-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14562-2-ND
Ceramic Capacitors 490-14562-2-ND
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14562-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14562-6-ND
Ceramic Capacitors 490-14562-6-ND
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14562-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14562-1-ND
Ceramic Capacitors 490-14562-1-ND
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
47PF 50V Capacitor
60-GRM0335C1H470GA01D
47PF 50V Capacitor 60-GRM0335C1H470GA01D
CAP CER 47PF 50V C0G/NP0 0201 Product overview: GRM0335C1H470GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H470GA01 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G/NP0 0201 Product overview: GRM0335C1H470GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H470GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851846 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851846
MLCCs - Multilayer Ceramic Capacitors 1851846
Murata GRM0335C1H470GA01D

Murata GRM0335C1H470GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851846P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851846P
MLCCs - Multilayer Ceramic Capacitors 1851846P
Murata GRM0335C1H470GA01D

Murata GRM0335C1H470GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851553 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851553
MLCCs - Multilayer Ceramic Capacitors 1851553
Murata GRM0335C1H470GA01D

Murata GRM0335C1H470GA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1H470GA01D - 775136-GRM0335C1H470GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H470GA01D
775136-GRM0335C1H470GA01D
Ceramic Capacitors - GRM0335C1H470GA01D 775136-GRM0335C1H470GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775136-GRM0335C1H470 GA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 47pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0201C0G500-470GNP; CGLC0201N500A470G-T7 0; 0201N470G500CT; CGLC0201N500A470G-T1 5; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775136-GRM0335C1H470GA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 47pF
Tolerance: ±2%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0201C0G500-470GNP; CGLC0201N500A470G-T70; 0201N470G500CT; CGLC0201N500A470G-T15;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H470GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H470GA01D
Ceramic Capacitors GRM0335C1H470GA01D
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Murata - 65AH7075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Murata
65AH7075
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Murata 65AH7075
CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 77AH4513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
77AH4513
Cap, 47Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 77AH4513
CAP, 47PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 47PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14562-2-ND 490-14562-6-ND 60-GRM0335C1H470GA01D 1851846 1851846P 775136-GRM0335C1H470GA01D GRM0335C1H470GA01D 65AH7075 77AH4513
Product Name Ceramic Capacitors Ceramic Capacitors 47PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM0335C1H470GA01D Ceramic Capacitors Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 47Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details