Murata Electronics Ceramic Capacitors GRM0335C1H3R9CA01J

Description
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H3R9CA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1H3R9CA01J-ND
Ceramic Capacitors GRM0335C1H3R9CA01J-ND
3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1H3R9CA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1H3R9CA01J
Capacitors - Ceramic Capacitors GRM0335C1H3R9CA01J
CAP CER 3.9PF 50V C0G/NP0 0201

CAP CER 3.9PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C1H3R9CA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H3R9CA01J
Ceramic Capacitors GRM0335C1H3R9CA01J
CAP CER 3.9PF 50V C0G/NP0 0201

CAP CER 3.9PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM0335C1H3R9CA01J-ND GRM0335C1H3R9CA01J GRM0335C1H3R9CA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - C17CF1R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details