Murata Electronics Capacitors - Ceramic Capacitors GRM0335C1H3R6WA01D

Description
Win Source Part Number: 1358526-GRM0335C1H3R 6WA01D Category: Capacitors - Ceramic Capacitors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Package: Tape & Reel Product Status: Active HTSUS: 8532.24.0020 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1358526-GRM0335C1H3R 6WA01D Category: Capacitors - Ceramic Capacitors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Package: Tape & Reel Product Status: Active HTSUS: 8532.24.0020 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358526-GRM0335C1H3R6WA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358526-GRM0335C1H3R6WA01D
Capacitors - Ceramic Capacitors 1358526-GRM0335C1H3R6WA01D
Win Source Part Number: 1358526-GRM0335C1H3R 6WA01D Category: Capacitors - Ceramic Capacitors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Package: Tape & Reel Product Status: Active HTSUS: 8532.24.0020 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1358526-GRM0335C1H3R6WA01D
Category: Capacitors - Ceramic Capacitors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: *
Package: Tape & Reel
Product Status: Active
HTSUS: 8532.24.0020
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
3.6PF 50V Capacitor
60-GRM0335C1H3R6WA01D
3.6PF 50V Capacitor 60-GRM0335C1H3R6WA01D
CAP CER 3.6PF 50V C0G 0201 Product overview: GRM0335C1H3R6WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H3R6WA01 D can be used for catalog matching and distributor lookup.

CAP CER 3.6PF 50V C0G 0201 Product overview: GRM0335C1H3R6WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H3R6WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0335C1H3R6WA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 50V C0G 0201

CAP CER 3.6PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H3R6WA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 50V C0G 0201

CAP CER 3.6PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H3R6WA01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 50V C0G 0201

CAP CER 3.6PF 50V C0G 0201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1358526-GRM0335C1H3R6WA01D 60-GRM0335C1H3R6WA01D 490-GRM0335C1H3R6WA01DCT-ND 490-GRM0335C1H3R6WA01DDKR-ND
Product Name Capacitors - Ceramic Capacitors 3.6PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 3.60E-6 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details