Murata Electronics Ceramic Capacitors GRM0335C1H3R4CA01D

Description
3.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H3R4CA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1H3R4CA01D-ND
Ceramic Capacitors GRM0335C1H3R4CA01D-ND
3.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1H3R4CA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1H3R4CA01D
Capacitors - Ceramic Capacitors GRM0335C1H3R4CA01D
CAP CER 3.4PF 50V C0G/NP0 0201

CAP CER 3.4PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C1H3R4CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H3R4CA01D
Ceramic Capacitors GRM0335C1H3R4CA01D
CAP CER 3.4PF 50V C0G/NP0 0201

CAP CER 3.4PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM0335C1H3R4CA01D-ND GRM0335C1H3R4CA01D GRM0335C1H3R4CA01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details