Murata Electronics Ceramic Capacitors GRM0335C1H3R0CA01D

Description
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16727-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16727-2-ND
Ceramic Capacitors 490-16727-2-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16727-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16727-1-ND
Ceramic Capacitors 490-16727-1-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16727-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16727-6-ND
Ceramic Capacitors 490-16727-6-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H3R0CA01D - 1041190-GRM0335C1H3R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H3R0CA01D
1041190-GRM0335C1H3R0CA01D
Ceramic Capacitors - GRM0335C1H3R0CA01D 1041190-GRM0335C1H3R0CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041190-GRM0335C1H3R 0CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GCM0335C1H3R0CA16D; GRT0335C1H3R0CA02W; GCM0335C1H3R0CA16J; GRT0335C1H3R0CA02J; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041190-GRM0335C1H3R0CA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GCM0335C1H3R0CA16D; GRT0335C1H3R0CA02W; GCM0335C1H3R0CA16J; GRT0335C1H3R0CA02J;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3PF 50V Capacitor
60-GRM0335C1H3R0CA01D
3PF 50V Capacitor 60-GRM0335C1H3R0CA01D
CAP CER 3PF 50V C0G/NP0 0201 Product overview: GRM0335C1H3R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H3R0CA01 D can be used for catalog matching and distributor lookup.

CAP CER 3PF 50V C0G/NP0 0201 Product overview: GRM0335C1H3R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H3R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8953
Cap, 3Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8953
CAP, 3PF, 50V, MLCC, 0201; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3PF, 50V, MLCC, 0201; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7064
Cap, 3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7064
CAP, 3PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 3PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16727-2-ND 490-16727-6-ND 1041190-GRM0335C1H3R0CA01D 60-GRM0335C1H3R0CA01D 94AC8953 65AH7064
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1H3R0CA01D 3PF 50V Capacitor Cap, 3Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details