Murata Electronics Ceramic Capacitors GRM0335C1H391JE01D

Description
CAP CER 390PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 390PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H391JE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 390PF 50V C0G/NP0 0201

CAP CER 390PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H391JE01DTR-ND - DigiKey
Thief River Falls, MN, United States
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

390pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H391JE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 390PF 50V C0G/NP0 0201

CAP CER 390PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H391JE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H391JE01D
Ceramic Capacitors GRM0335C1H391JE01D
CAP CER 390PF 50V C0G/NP0 0201

CAP CER 390PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H391JE01DDKR-ND 490-GRM0335C1H391JE01DTR-ND GRM0335C1H391JE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details