Murata Electronics 39PF 50V Capacitor GRM0335C1H390GA01D

Description
CAP CER 39PF 50V C0G/NP0 0201 Product overview: GRM0335C1H390GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H390GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 39PF 50V C0G/NP0 0201 Product overview: GRM0335C1H390GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H390GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39PF 50V Capacitor
60-GRM0335C1H390GA01D
39PF 50V Capacitor 60-GRM0335C1H390GA01D
CAP CER 39PF 50V C0G/NP0 0201 Product overview: GRM0335C1H390GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H390GA01 D can be used for catalog matching and distributor lookup.

CAP CER 39PF 50V C0G/NP0 0201 Product overview: GRM0335C1H390GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H390GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H390GA01D - 872886-GRM0335C1H390GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H390GA01D
872886-GRM0335C1H390GA01D
Ceramic Capacitors - GRM0335C1H390GA01D 872886-GRM0335C1H390GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872886-GRM0335C1H390 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14561-1, 490-14561-2, GRM0335C1H390GA01D-N D, 490-14561-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872886-GRM0335C1H390GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14561-1, 490-14561-2, GRM0335C1H390GA01D-ND, 490-14561-6

Buy Now Datasheet
Ceramic Capacitors - 490-14561-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14561-6-ND
Ceramic Capacitors 490-14561-6-ND
39pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14561-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14561-2-ND
Ceramic Capacitors 490-14561-2-ND
39pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14561-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14561-1-ND
Ceramic Capacitors 490-14561-1-ND
39pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H390GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H390GA01D
Ceramic Capacitors GRM0335C1H390GA01D
CAP CER 39PF 50V C0G/NP0 0201

CAP CER 39PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 39Pf, 50V, Mlcc, 0201; Capacitance Murata - 66AH6052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 50V, Mlcc, 0201; Capacitance Murata
66AH6052
Cap, 39Pf, 50V, Mlcc, 0201; Capacitance Murata 66AH6052
CAP, 39PF, 50V, MLCC, 0201; Capacitance:39pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 39PF, 50V, MLCC, 0201; Capacitance:39pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H390GA01D 872886-GRM0335C1H390GA01D 490-14561-6-ND 490-14561-2-ND GRM0335C1H390GA01D 66AH6052
Product Name 39PF 50V Capacitor Ceramic Capacitors - GRM0335C1H390GA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 39Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-5 microF 3.90E-5 microF 3.90E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers