Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM0335C1H330JA01D

Description
Murata GRM0335C1H330JA01D
Request a Quote Datasheet
Description
Murata GRM0335C1H330JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8202730 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202730
MLCCs - Multilayer Ceramic Capacitors 8202730
Murata GRM0335C1H330JA01D

Murata GRM0335C1H330JA01D

Supplier's Site
Ceramic Capacitors - 490-6126-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6126-1-ND
Ceramic Capacitors 490-6126-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6126-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6126-6-ND
Ceramic Capacitors 490-6126-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6126-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6126-2-ND
Ceramic Capacitors 490-6126-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
33PF 50V Capacitor
60-GRM0335C1H330JA01D
33PF 50V Capacitor 60-GRM0335C1H330JA01D
CAP CER 33PF 50V C0G/NP0 0201 Product overview: GRM0335C1H330JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H330JA01 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V C0G/NP0 0201 Product overview: GRM0335C1H330JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H330JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H330JA01D - 1041186-GRM0335C1H330JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H330JA01D
1041186-GRM0335C1H330JA01D
Ceramic Capacitors - GRM0335C1H330JA01D 1041186-GRM0335C1H330JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041186-GRM0335C1H33 0JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041186-GRM0335C1H330JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 33pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cap, 33Pf, 50V, 5%, C0G/np0, 0201; Capacitance Murata - 06AC6027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, 5%, C0G/np0, 0201; Capacitance Murata
06AC6027
Cap, 33Pf, 50V, 5%, C0G/np0, 0201; Capacitance Murata 06AC6027
CAP, 33PF, 50V, 5%, C0G/NP0, 0201; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 50V, 5%, C0G/NP0, 0201; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7071
Cap, 33Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7071
CAP, 33PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 33PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H330JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H330JA01D
Ceramic Capacitors GRM0335C1H330JA01D
CAP CER 33PF 50V C0G/NP0 0201

CAP CER 33PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H330JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H330JA01D
50V 33pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 33pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8202730 490-6126-1-ND 490-6126-6-ND 60-GRM0335C1H330JA01D 1041186-GRM0335C1H330JA01D 06AC6027 65AH7071 GRM0335C1H330JA01D GRM0335C1H330JA01D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 33PF 50V Capacitor Ceramic Capacitors - GRM0335C1H330JA01D Cap, 33Pf, 50V, 5%, C0G/np0, 0201; Capacitance Murata Cap, 33Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers