Murata Electronics Capacitors - Ceramic Capacitors GRM0335C1H330GA01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330459-GRM0335C1H33 0GA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 33 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11325-6,490-1132 5-2,490-11325-1,GRM0 335C1H330GA01D-ND Base Product Number: GRM0335C1H RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330459-GRM0335C1H33 0GA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 33 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11325-6,490-1132 5-2,490-11325-1,GRM0 335C1H330GA01D-ND Base Product Number: GRM0335C1H RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 33pF, 50V MLCC capacitor (part number GRM0335C1H330GA01) features a capacitance tolerance of ±2% and is compliant with RoHS standards. It is designed with a temperature coefficient of C0G, providing stability with a temperature range of -55 to 125°C and a temperature characteristic range of 25 to 125°C. The capacitor is packaged in a compact 0201 (0603M) size, measuring 0.6mm x 0.3mm x 0.3mm, and has a typical mass of 0.33mg per piece. It is suitable for applications requiring reliable performance in a small form factor.

Datasheet Summary
Powered by GS/AI

The Murata 33pF, 50V MLCC capacitor (part number GRM0335C1H330GA01) features a capacitance tolerance of ±2% and is compliant with RoHS standards. It is designed with a temperature coefficient of C0G, providing stability with a temperature range of -55 to 125°C and a temperature characteristic range of 25 to 125°C. The capacitor is packaged in a compact 0201 (0603M) size, measuring 0.6mm x 0.3mm x 0.3mm, and has a typical mass of 0.33mg per piece. It is suitable for applications requiring reliable performance in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330459-GRM0335C1H330GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330459-GRM0335C1H330GA01D
Capacitors - Ceramic Capacitors 1330459-GRM0335C1H330GA01D
Manufacturer: Murata Electronics Win Source Part Number: 1330459-GRM0335C1H33 0GA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 33 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11325-6,490-1132 5-2,490-11325-1,GRM0 335C1H330GA01D-ND Base Product Number: GRM0335C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330459-GRM0335C1H330GA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 33 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11325-6,490-11325-2,490-11325-1,GRM0335C1H330GA01D-ND
Base Product Number: GRM0335C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1852039 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852039
MLCCs - Multilayer Ceramic Capacitors 1852039
Murata GRM0335C1H330GA01D

Murata GRM0335C1H330GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851549 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851549
MLCCs - Multilayer Ceramic Capacitors 1851549
Murata GRM0335C1H330GA01D

Murata GRM0335C1H330GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852039P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852039P
MLCCs - Multilayer Ceramic Capacitors 1852039P
Murata GRM0335C1H330GA01D

Murata GRM0335C1H330GA01D

Supplier's Site
Ceramic Capacitors - 490-11325-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11325-2-ND
Ceramic Capacitors 490-11325-2-ND
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11325-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11325-6-ND
Ceramic Capacitors 490-11325-6-ND
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11325-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11325-1-ND
Ceramic Capacitors 490-11325-1-ND
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
33PF 50V Capacitor
60-GRM0335C1H330GA01D
33PF 50V Capacitor 60-GRM0335C1H330GA01D
CAP CER 33PF 50V C0G/NP0 0201 Product overview: GRM0335C1H330GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H330GA01 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V C0G/NP0 0201 Product overview: GRM0335C1H330GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H330GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H330GA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H330GA01D
50V 33pF C0G ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 33pF C0G ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 33Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7070
Cap, 33Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7070
CAP, 33PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 33PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 33Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8959
Cap, 33Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8959
CAP, 33PF, 50V, MLCC, 0201; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 33PF, 50V, MLCC, 0201; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H330GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H330GA01D
Ceramic Capacitors GRM0335C1H330GA01D
CAP CER 33PF 50V C0G/NP0 0201

CAP CER 33PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330459-GRM0335C1H330GA01D 1852039 1852039P 490-11325-2-ND 490-11325-6-ND 60-GRM0335C1H330GA01D GRM0335C1H330GA01D 65AH7070 94AC8959 GRM0335C1H330GA01D
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 33PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 33Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 33Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers