Murata Electronics Ceramic Capacitors GRM0335C1H2R7WA01D

Description
2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H2R7WA01DTR-ND - DigiKey
Thief River Falls, MN, United States
2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H2R7WA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.7PF 50V C0G/NP0 0201

CAP CER 2.7PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H2R7WA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.7PF 50V C0G/NP0 0201

CAP CER 2.7PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329493-GRM0335C1H2R7WA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329493-GRM0335C1H2R7WA01D
Capacitors - Ceramic Capacitors 1329493-GRM0335C1H2R7WA01D
Manufacturer: Murata Electronics Win Source Part Number: 1329493-GRM0335C1H2R 7WA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 2.7 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM0335C1H2R7WA0 1DTR Base Product Number: GRM0335C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329493-GRM0335C1H2R7WA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 2.7 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM0335C1H2R7WA01DTR
Base Product Number: GRM0335C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2.7PF 50V Capacitor
60-GRM0335C1H2R7WA01D
2.7PF 50V Capacitor 60-GRM0335C1H2R7WA01D
CAP CER 2.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R7WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R7WA01 D can be used for catalog matching and distributor lookup.

CAP CER 2.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R7WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R7WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8946
Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8946
CAP, 2.7PF, 50V, MLCC, 0201; Capacitance:2.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.7PF, 50V, MLCC, 0201; Capacitance:2.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H2R7WA01DTR-ND 490-GRM0335C1H2R7WA01DDKR-ND 1329493-GRM0335C1H2R7WA01D 60-GRM0335C1H2R7WA01D 94AC8946
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.7PF 50V Capacitor Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details