Murata Electronics Ceramic Capacitors - GRM0335C1H2R7CA01D GRM0335C1H2R7CA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041184-GRM0335C1H2R 7CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041184-GRM0335C1H2R 7CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H2R7CA01D - 1041184-GRM0335C1H2R7CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H2R7CA01D
1041184-GRM0335C1H2R7CA01D
Ceramic Capacitors - GRM0335C1H2R7CA01D 1041184-GRM0335C1H2R7CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041184-GRM0335C1H2R 7CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041184-GRM0335C1H2R7CA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.7pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-11323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11323-2-ND
Ceramic Capacitors 490-11323-2-ND
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11323-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11323-6-ND
Ceramic Capacitors 490-11323-6-ND
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11323-1-ND
Ceramic Capacitors 490-11323-1-ND
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
2.7PF 50V Capacitor
60-GRM0335C1H2R7CA01D
2.7PF 50V Capacitor 60-GRM0335C1H2R7CA01D
CAP CER 2.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R7CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R7CA01 D can be used for catalog matching and distributor lookup.

CAP CER 2.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R7CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R7CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H2R7CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H2R7CA01D
Ceramic Capacitors GRM0335C1H2R7CA01D
CAP CER 2.7PF 50V C0G/NP0 0201

CAP CER 2.7PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8945
Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8945
CAP, 2.7PF, 50V, MLCC, 0201; Capacitance:2.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.7PF, 50V, MLCC, 0201; Capacitance:2.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7055
Cap, 2.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7055
CAP, 2.7PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.7PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041184-GRM0335C1H2R7CA01D 490-11323-2-ND 490-11323-6-ND 60-GRM0335C1H2R7CA01D GRM0335C1H2R7CA01D 94AC8945 65AH7055
Product Name Ceramic Capacitors - GRM0335C1H2R7CA01D Ceramic Capacitors Ceramic Capacitors 2.7PF 50V Capacitor Ceramic Capacitors Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 2.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers