Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM0335C1H2R7BA01D

Description
Murata GRM0335C1H2R7BA01D
Request a Quote Datasheet
Description
Murata GRM0335C1H2R7BA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851546 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851546
MLCCs - Multilayer Ceramic Capacitors 1851546
Murata GRM0335C1H2R7BA01D

Murata GRM0335C1H2R7BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851960 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851960
MLCCs - Multilayer Ceramic Capacitors 1851960
Murata GRM0335C1H2R7BA01D

Murata GRM0335C1H2R7BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851960P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851960P
MLCCs - Multilayer Ceramic Capacitors 1851960P
Murata GRM0335C1H2R7BA01D

Murata GRM0335C1H2R7BA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1H2R7BA01D - 775127-GRM0335C1H2R7BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H2R7BA01D
775127-GRM0335C1H2R7BA01D
Ceramic Capacitors - GRM0335C1H2R7BA01D 775127-GRM0335C1H2R7BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775127-GRM0335C1H2R7 BA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.7pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603NP0279BGTS; NMC0201NPO2R7B50TRPF ; 0201N2R7B500LT; C0201C0G500-2R7BNP; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775127-GRM0335C1H2R7BA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.7pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603NP0279BGTS; NMC0201NPO2R7B50TRPF; 0201N2R7B500LT; C0201C0G500-2R7BNP;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-11322-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11322-6-ND
Ceramic Capacitors 490-11322-6-ND
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11322-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11322-2-ND
Ceramic Capacitors 490-11322-2-ND
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11322-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11322-1-ND
Ceramic Capacitors 490-11322-1-ND
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
2.7PF 50V Capacitor
60-GRM0335C1H2R7BA01D
2.7PF 50V Capacitor 60-GRM0335C1H2R7BA01D
CAP CER 2.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R7BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R7BA01 D can be used for catalog matching and distributor lookup.

CAP CER 2.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R7BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R7BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7054
Cap, 2.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7054
CAP, 2.7PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.7PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8944 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8944
Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8944
CAP, 2.7PF, 50V, MLCC, 0201; Capacitance:2.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.7PF, 50V, MLCC, 0201; Capacitance:2.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H2R7BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H2R7BA01D
Ceramic Capacitors GRM0335C1H2R7BA01D
CAP CER 2.7PF 50V C0G/NP0 0201

CAP CER 2.7PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851546 1851960P 775127-GRM0335C1H2R7BA01D 490-11322-6-ND 490-11322-2-ND 60-GRM0335C1H2R7BA01D 65AH7054 94AC8944 GRM0335C1H2R7BA01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM0335C1H2R7BA01D Ceramic Capacitors Ceramic Capacitors 2.7PF 50V Capacitor Cap, 2.7Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 2.7Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details