Murata Electronics Ceramic Capacitors GRM0335C1H2R0WA01D

Description
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H2R0WA01DTR-ND - DigiKey
Thief River Falls, MN, United States
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H2R0WA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2PF 50V C0G/NP0 0201

CAP CER 2PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H2R0WA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2PF 50V C0G/NP0 0201

CAP CER 2PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H2R0WA01D - 824267-GRM0335C1H2R0WA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H2R0WA01D
824267-GRM0335C1H2R0WA01D
Ceramic Capacitors - GRM0335C1H2R0WA01D 824267-GRM0335C1H2R0WA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 824267-GRM0335C1H2R0 WA01D Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 824267-GRM0335C1H2R0WA01D
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
2PF 50V Capacitor
60-GRM0335C1H2R0WA01D
2PF 50V Capacitor 60-GRM0335C1H2R0WA01D
CAP CER 2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R0WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R0WA01 D can be used for catalog matching and distributor lookup.

CAP CER 2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R0WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R0WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H2R0WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H2R0WA01D
Ceramic Capacitors GRM0335C1H2R0WA01D
CAP CER 2PF 50V C0G/NP0 0201

CAP CER 2PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H2R0WA01DTR-ND 490-GRM0335C1H2R0WA01DDKR-ND 824267-GRM0335C1H2R0WA01D 60-GRM0335C1H2R0WA01D GRM0335C1H2R0WA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1H2R0WA01D 2PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers