Murata Electronics 27PF 50V Capacitor GRM0335C1H270GA01D

Description
CAP CER 27PF 50V C0G/NP0 0201 Product overview: GRM0335C1H270GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H270GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 27PF 50V C0G/NP0 0201 Product overview: GRM0335C1H270GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H270GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27PF 50V Capacitor
60-GRM0335C1H270GA01D
27PF 50V Capacitor 60-GRM0335C1H270GA01D
CAP CER 27PF 50V C0G/NP0 0201 Product overview: GRM0335C1H270GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H270GA01 D can be used for catalog matching and distributor lookup.

CAP CER 27PF 50V C0G/NP0 0201 Product overview: GRM0335C1H270GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H270GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11317-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11317-2-ND
Ceramic Capacitors 490-11317-2-ND
27pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11317-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11317-1-ND
Ceramic Capacitors 490-11317-1-ND
27pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11317-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11317-6-ND
Ceramic Capacitors 490-11317-6-ND
27pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358852-GRM0335C1H270GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358852-GRM0335C1H270GA01D
Capacitors - Ceramic Capacitors 1358852-GRM0335C1H270GA01D
Win Source Part Number: 1358852-GRM0335C1H27 0GA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1H Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 27 pF Tolerance: ±2% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358852-GRM0335C1H270GA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1H
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 27 pF
Tolerance: ±2%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Cap, 27Pf, 50V, Mlcc, 0201; Capacitance Murata - 65AH7061 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0201; Capacitance Murata
65AH7061
Cap, 27Pf, 50V, Mlcc, 0201; Capacitance Murata 65AH7061
CAP, 27PF, 50V, MLCC, 0201; Capacitance:27pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 27PF, 50V, MLCC, 0201; Capacitance:27pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 77AH4511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
77AH4511
Cap, 27Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 77AH4511
CAP, 27PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 27PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H270GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H270GA01D
Ceramic Capacitors GRM0335C1H270GA01D
CAP CER 27PF 50V C0G/NP0 0201

CAP CER 27PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H270GA01D 490-11317-2-ND 490-11317-6-ND 1358852-GRM0335C1H270GA01D 65AH7061 77AH4511 GRM0335C1H270GA01D
Product Name 27PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 27Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 27Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details