Murata Electronics Ceramic Capacitors - GRM0335C1H240GA01D GRM0335C1H240GA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919728-GRM0335C1H240 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 24 pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919728-GRM0335C1H240 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 24 pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H240GA01D - 919728-GRM0335C1H240GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H240GA01D
919728-GRM0335C1H240GA01D
Ceramic Capacitors - GRM0335C1H240GA01D 919728-GRM0335C1H240GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919728-GRM0335C1H240 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 24 pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919728-GRM0335C1H240GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 24 pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
24PF 50V Capacitor
60-GRM0335C1H240GA01D
24PF 50V Capacitor 60-GRM0335C1H240GA01D
CAP CER 24PF 50V C0G/NP0 0201 Product overview: GRM0335C1H240GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H240GA01 D can be used for catalog matching and distributor lookup.

CAP CER 24PF 50V C0G/NP0 0201 Product overview: GRM0335C1H240GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H240GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0335C1H240GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 24PF 50V C0G/NP0 0201

CAP CER 24PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H240GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 24PF 50V C0G/NP0 0201

CAP CER 24PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H240GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
24pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

24pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919728-GRM0335C1H240GA01D 60-GRM0335C1H240GA01D 490-GRM0335C1H240GA01DCT-ND 490-GRM0335C1H240GA01DDKR-ND
Product Name Ceramic Capacitors - GRM0335C1H240GA01D 24PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details