Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM0335C1H200GA01D

Description
Murata GRM0335C1H200GA01D
Request a Quote Datasheet
Description
Murata GRM0335C1H200GA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851539 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851539
MLCCs - Multilayer Ceramic Capacitors 1851539
Murata GRM0335C1H200GA01D

Murata GRM0335C1H200GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851763 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851763
MLCCs - Multilayer Ceramic Capacitors 1851763
Murata GRM0335C1H200GA01D

Murata GRM0335C1H200GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851763P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851763P
MLCCs - Multilayer Ceramic Capacitors 1851763P
Murata GRM0335C1H200GA01D

Murata GRM0335C1H200GA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1H200GA01D - 775119-GRM0335C1H200GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H200GA01D
775119-GRM0335C1H200GA01D
Ceramic Capacitors - GRM0335C1H200GA01D 775119-GRM0335C1H200GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775119-GRM0335C1H200 GA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT0335C1H200GA02W; GRT0335C1H200GA02J; GRT0335C1H200GA02D; C0603NP0200GGTS; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775119-GRM0335C1H200GA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 20pF
Tolerance: ±2%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT0335C1H200GA02W; GRT0335C1H200GA02J; GRT0335C1H200GA02D; C0603NP0200GGTS;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-6122-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6122-6-ND
Ceramic Capacitors 490-6122-6-ND
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6122-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6122-2-ND
Ceramic Capacitors 490-6122-2-ND
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6122-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6122-1-ND
Ceramic Capacitors 490-6122-1-ND
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
20PF 50V Capacitor
60-GRM0335C1H200GA01D
20PF 50V Capacitor 60-GRM0335C1H200GA01D
CAP CER 20PF 50V C0G/NP0 0201 Product overview: GRM0335C1H200GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H200GA01 D can be used for catalog matching and distributor lookup.

CAP CER 20PF 50V C0G/NP0 0201 Product overview: GRM0335C1H200GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H200GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H200GA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H200GA01D
50V 20pF C0G ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 20pF C0G ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 20Pf, 50V, Mlcc, 0201; Capacitance Murata - 66AH6050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0201; Capacitance Murata
66AH6050
Cap, 20Pf, 50V, Mlcc, 0201; Capacitance Murata 66AH6050
CAP, 20PF, 50V, MLCC, 0201; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 20PF, 50V, MLCC, 0201; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 20Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 77AH4509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
77AH4509
Cap, 20Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 77AH4509
CAP, 20PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 20PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H200GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H200GA01D
Ceramic Capacitors GRM0335C1H200GA01D
CAP CER 20PF 50V C0G/NP0 0201

CAP CER 20PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851539 1851763P 775119-GRM0335C1H200GA01D 490-6122-6-ND 490-6122-2-ND 60-GRM0335C1H200GA01D GRM0335C1H200GA01D 66AH6050 77AH4509 GRM0335C1H200GA01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM0335C1H200GA01D Ceramic Capacitors Ceramic Capacitors 20PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 20Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 20Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107AXZ016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature 105 C (221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers