Murata Electronics Ceramic Capacitors GRM0335C1H1R8WA01D

Description
1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Description
1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1329487-GRM0335C1H1R8WA01D is a chip monolithic ceramic capacitor designed for general electronic applications. It features a capacitance of 1.8 pF with a tolerance of ±0.05 pF and operates at a rated voltage of 50V. The capacitor has a temperature coefficient of C0G, indicating stable capacitance over a wide temperature range of -55°C to 125°C. This component is packaged in a 0201 size, measuring 0.60 mm x 0.30 mm, and has a maximum thickness of 0.33 mm. It is suitable for surface mount applications and is compliant with RoHS3 standards. The product is available in standard reels, with a quantity of 15,000 units per reel. Engineers considering this capacitor should note its low capacitance value and high stability, making it suitable for precision applications where minimal capacitance drift is critical.

Datasheet Summary
Powered by GS/AI

The 1329487-GRM0335C1H1R8WA01D is a chip monolithic ceramic capacitor designed for general electronic applications. It features a capacitance of 1.8 pF with a tolerance of ±0.05 pF and operates at a rated voltage of 50V. The capacitor has a temperature coefficient of C0G, indicating stable capacitance over a wide temperature range of -55°C to 125°C. This component is packaged in a 0201 size, measuring 0.60 mm x 0.30 mm, and has a maximum thickness of 0.33 mm. It is suitable for surface mount applications and is compliant with RoHS3 standards. The product is available in standard reels, with a quantity of 15,000 units per reel. Engineers considering this capacitor should note its low capacitance value and high stability, making it suitable for precision applications where minimal capacitance drift is critical.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H1R8WA01DCT-ND - DigiKey
Thief River Falls, MN, United States
1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R8WA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R8WA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.8PF 50V Capacitor
60-GRM0335C1H1R8WA01D
1.8PF 50V Capacitor 60-GRM0335C1H1R8WA01D
CAP CER 1.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R8WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R8WA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R8WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R8WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329487-GRM0335C1H1R8WA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329487-GRM0335C1H1R8WA01D
Capacitors - Ceramic Capacitors 1329487-GRM0335C1H1R8WA01D
Manufacturer: Murata Electronics Win Source Part Number: 1329487-GRM0335C1H1R 8WA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 1.8 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM0335C1H1R8WA0 1DTR,490-GRM0335C1H1 R8WA01DCT,490-GRM033 5C1H1R8WA01DDKR Base Product Number: GRM0335C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329487-GRM0335C1H1R8WA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 1.8 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM0335C1H1R8WA01DTR,490-GRM0335C1H1R8WA01DCT,490-GRM0335C1H1R8WA01DDKR
Base Product Number: GRM0335C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H1R8WA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H1R8WA01D
50V 1.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H1R8WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R8WA01D
Ceramic Capacitors GRM0335C1H1R8WA01D
CAP CER 1.8PF 50V C0G/NP0 0201

CAP CER 1.8PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H1R8WA01DCT-ND 490-GRM0335C1H1R8WA01DDKR-ND 60-GRM0335C1H1R8WA01D 1329487-GRM0335C1H1R8WA01D GRM0335C1H1R8WA01D GRM0335C1H1R8WA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1.8PF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details