Murata Electronics Ceramic Capacitors - GRM0335C1H1R8BA01D GRM0335C1H1R8BA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041170-GRM0335C1H1R 8BA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.8pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041170-GRM0335C1H1R 8BA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.8pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H1R8BA01D - 1041170-GRM0335C1H1R8BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H1R8BA01D
1041170-GRM0335C1H1R8BA01D
Ceramic Capacitors - GRM0335C1H1R8BA01D 1041170-GRM0335C1H1R8BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041170-GRM0335C1H1R 8BA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.8pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041170-GRM0335C1H1R8BA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1.8pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851948P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851948P
MLCCs - Multilayer Ceramic Capacitors 1851948P
Murata GRM0335C1H1R8BA01D

Murata GRM0335C1H1R8BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851538 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851538
MLCCs - Multilayer Ceramic Capacitors 1851538
Murata GRM0335C1H1R8BA01D

Murata GRM0335C1H1R8BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851948
MLCCs - Multilayer Ceramic Capacitors 1851948
Murata GRM0335C1H1R8BA01D

Murata GRM0335C1H1R8BA01D

Supplier's Site
Singapore, Singapore
1.8PF 50V Capacitor
60-GRM0335C1H1R8BA01D
1.8PF 50V Capacitor 60-GRM0335C1H1R8BA01D
CAP CER 1.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R8BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R8BA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R8BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R8BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11313-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11313-1-ND
Ceramic Capacitors 490-11313-1-ND
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11313-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11313-6-ND
Ceramic Capacitors 490-11313-6-ND
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11313-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11313-2-ND
Ceramic Capacitors 490-11313-2-ND
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H1R8BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R8BA01D
Ceramic Capacitors GRM0335C1H1R8BA01D
CAP CER 1.8PF 50V C0G/NP0 0201

CAP CER 1.8PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1.8Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8928
Cap, 1.8Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8928
CAP, 1.8PF, 50V, MLCC, 0201; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.8PF, 50V, MLCC, 0201; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7035
Cap, 1.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7035
CAP, 1.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H1R8BA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H1R8BA01D
50V 1.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041170-GRM0335C1H1R8BA01D 1851948P 1851538 60-GRM0335C1H1R8BA01D 490-11313-1-ND 490-11313-6-ND GRM0335C1H1R8BA01D 94AC8928 65AH7035 GRM0335C1H1R8BA01D
Product Name Ceramic Capacitors - GRM0335C1H1R8BA01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1.8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1.8Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 1.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers