Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Board Mount
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Voltage Rating | 160 volts |