Murata Electronics Ceramic Capacitors GRM0335C1H1R2BA01J

Description
1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H1R2BA01JTR-ND - DigiKey
Thief River Falls, MN, United States
1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R2BA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.2PF 50V C0G/NP0 0201

CAP CER 1.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R2BA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.2PF 50V C0G/NP0 0201

CAP CER 1.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H1R2BA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R2BA01J
Ceramic Capacitors GRM0335C1H1R2BA01J
CAP CER 1.2PF 50V C0G/NP0 0201

CAP CER 1.2PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1H1R2BA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1H1R2BA01J
Capacitors - Ceramic Capacitors GRM0335C1H1R2BA01J
CAP CER 1.2PF 50V C0G/NP0 0201

CAP CER 1.2PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H1R2BA01JTR-ND 490-GRM0335C1H1R2BA01JDKR-ND GRM0335C1H1R2BA01J GRM0335C1H1R2BA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details