Murata Electronics Ceramic Capacitors GRM0335C1H1R1BA01D

Description
1.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16723-2-ND
Ceramic Capacitors 490-16723-2-ND
1.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16723-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16723-6-ND
Ceramic Capacitors 490-16723-6-ND
1.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16723-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16723-1-ND
Ceramic Capacitors 490-16723-1-ND
1.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 1.1Pf, 50V, Mlcc, 0201; Capacitance Murata - 97AH9616 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.1Pf, 50V, Mlcc, 0201; Capacitance Murata
97AH9616
Cap, 1.1Pf, 50V, Mlcc, 0201; Capacitance Murata 97AH9616
CAP, 1.1PF, 50V, MLCC, 0201; Capacitance:1.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.1PF, 50V, MLCC, 0201; Capacitance:1.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H1R1BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R1BA01D
Ceramic Capacitors GRM0335C1H1R1BA01D
CAP CER 1.1PF 50V C0G/NP0 0201

CAP CER 1.1PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16723-2-ND 490-16723-6-ND 97AH9616 GRM0335C1H1R1BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.1Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908450P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers