1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R0CA01
CAP CER 1PF 50V C0G/NP0 0201
CAP, 1PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES
CAP, 1PF, 50V, MLCC, 0201; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6118-1-ND | 490-6118-6-ND | 60-GRM0335C1H1R0CA01D | GRM0335C1H1R0CA01D | 65AH7029 | 94AC8920 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1PF 50V Capacitor | Ceramic Capacitors | Cap, 1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata | Cap, 1Pf, 50V, Mlcc, 0201; Capacitance Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |